multicomp PRO Oscillator, 12Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-6NC1-12.00-25-B

Description
OSCILLATOR, 12MHZ, 7MM X 5MM, CMOS; Frequency Nom:12MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 12MHZ, 7MM X 5MM, CMOS; Frequency Nom:12MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 12Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8674 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 12Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8674
Oscillator, 12Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8674
OSCILLATOR, 12MHZ, 7MM X 5MM, CMOS; Frequency Nom:12MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

OSCILLATOR, 12MHZ, 7MM X 5MM, CMOS; Frequency Nom:12MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 7mm x 5mm; Supply Voltage Nom:5V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8674
Product Name Oscillator, 12Mhz, 7Mm X 5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TPL5110QDDCTQ1 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; SOT-23-6 Thin, TSOT-23-6
Features / Standards RoHS
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
32.768 kHz Low Power Clock Oscillator - OM-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Oscillators - 510ACA-BBAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details