multicomp PRO Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-3N-40.00-3.3-50-C

Description
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8543 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8543
Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8543
OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 40MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8543
Product Name Oscillator, 40Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960489 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details