multicomp PRO Oscillator, 32Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-3N-32.00-3.3-50-B

Description
OSCILLATOR, 32MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 32MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 32Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8534 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 32Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8534
Oscillator, 32Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8534
OSCILLATOR, 32MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 32MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:32MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8534
Product Name Oscillator, 32Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ACAM100000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Programmable Timers and Oscillators - NE555PSRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 8530 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S2 - S23305T-24.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 24 MHz
Frequency Stability 50 ppm
View Details