multicomp PRO Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-3N-26.00-3.3-50-C

Description
OSCILLATOR, 26MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 26MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8527 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8527
Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8527
OSCILLATOR, 26MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 26MHZ, 3.2MM X 2.5MM, CMOS; Frequency Nom:26MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8527
Product Name Oscillator, 26Mhz, 3.2Mm X 2.5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 26 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-OM-7605-C9-32.768KHZ-20PPM-TA-QCDKR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details