multicomp PRO Oscillator, 14.7456Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-3N-14.7456-3.3-50-B

Description
OSCILLATOR, 14.7456MHZ, 3.2X2.5MM, CMOS; Frequency Nom:14.7456MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 14.7456MHZ, 3.2X2.5MM, CMOS; Frequency Nom:14.7456MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 14.7456Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8498 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 14.7456Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Multicomp Pro
56AC8498
Oscillator, 14.7456Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Multicomp Pro 56AC8498
OSCILLATOR, 14.7456MHZ, 3.2X2.5MM, CMOS; Frequency Nom:14.7456MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 14.7456MHZ, 3.2X2.5MM, CMOS; Frequency Nom:14.7456MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Supply Voltage Nom:3.3V; Product Range:-; Operating Temperature Min:-20°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8498
Product Name Oscillator, 14.7456Mhz, 3.2X2.5Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 14.75 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.0162 to 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details