multicomp PRO Oscillator, 7.3728Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-2N-7.3728-2.5-50-C

Description
OSCILLATOR, 7.3728MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 7.3728MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 7.3728Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8479 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 7.3728Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8479
Oscillator, 7.3728Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8479
OSCILLATOR, 7.3728MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 7.3728MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:7.3728MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8479
Product Name Oscillator, 7.3728Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 7.37 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK61E2-100M00SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 7960467P - RS Components, Ltd.
Specs
Oscillator Type XO; XO
Package / Form Factor DIP-14
Features / Standards RoHS
View Details
Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IPA - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 0.5000 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details