multicomp PRO Oscillator, 40Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-2N-40.00-2.5-50-C

Description
OSCILLATOR, 40MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 40MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 40Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8476 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 40Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8476
Oscillator, 40Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8476
OSCILLATOR, 40MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSCILLATOR, 40MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:40MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8476
Product Name Oscillator, 40Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0200.250000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2003 MHz
Frequency Stability 50 ppm
View Details