multicomp PRO Oscillator, 38.4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-2N-38.4-2.5-50-C

Description
OSCILLATOR, 38.4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 38.4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 38.4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8474 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 38.4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8474
Oscillator, 38.4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8474
OSCILLATOR, 38.4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

OSCILLATOR, 38.4MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:38.4MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8474
Product Name Oscillator, 38.4Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 38.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
4 Pin Oscillator S7 - S73305T-11.2896-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 11.29 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510AAA10M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details