multicomp PRO Oscillator, 36Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro MCSJK-2N-36.00-2.5-50-C

Description
OSCILLATOR, 36MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet
Description
OSCILLATOR, 36MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator, 36Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro - 56AC8473 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, 36Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
56AC8473
Oscillator, 36Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro 56AC8473
OSCILLATOR, 36MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

OSCILLATOR, 36MHZ, 2.5MM X 2MM, CMOS; Frequency Nom:36MHz; Frequency Stability + / -:50ppm; Oscillator Case:SMD, 2.5mm x 2mm; Supply Voltage Nom:2.5V; Product Range:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 56AC8473
Product Name Oscillator, 36Mhz, 2.5Mm X 2Mm, Cmos; Frequency Nom Multicomp Pro
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 36 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - NA556N - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI312T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 312 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510ABA150M000AAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers