multicomp PRO Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Multicomp Pro MCSH31B473K500CT

Description
CAP, MLCC, X7R, 0.047UF, 50V, 1206, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.047UF, 50V, 1206, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Multicomp Pro - 23T7579 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Multicomp Pro
23T7579
Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Multicomp Pro 23T7579
CAP, MLCC, X7R, 0.047UF, 50V, 1206, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.047UF, 50V, 1206, REEL; Capacitance:47000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.047Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3035
Cap, 0.047Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3035
CAP, 0.047µF, 50V, 10%, X7R, 1206, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.047µF, 50V, 10%, X7R, 1206, REEL; Capacitance:47000pF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7579 03AC3035
Product Name Cap, Mlcc, X7R, 0.047Uf, 50V, 1206, Reel; Capacitance Multicomp Pro Cap, 0.047Μf, 50V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details