multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro MCSH31B332K500CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T7542 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T7542
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T7542
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7542
Product Name Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details