multicomp PRO Cap, 0.22Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MCSH31B224K101CT

Description
CAP, 0.22µF, 100V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet
Description
CAP, 0.22µF, 100V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.22Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3033 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3033
Cap, 0.22Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3033
CAP, 0.22µF, 100V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

CAP, 0.22µF, 100V, 10%, X7R, 1206, REEL; Capacitance:0.22µF; Voltage Rating:100V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.22Uf, 100V, 1206, Reel; Capacitance Multicomp Pro - 23T7577 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.22Uf, 100V, 1206, Reel; Capacitance Multicomp Pro
23T7577
Cap, Mlcc, X7R, 0.22Uf, 100V, 1206, Reel; Capacitance Multicomp Pro 23T7577
CAP, MLCC, X7R, 0.22UF, 100V, 1206, REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.22UF, 100V, 1206, REEL; Capacitance:0.22µF; Voltage(DC):100V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3033 23T7577
Product Name Cap, 0.22Μf, 100V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.22Uf, 100V, 1206, Reel; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
Capacitance Range 0.2200 microF 0.2200 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U050DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers