multicomp PRO Cap, Mlcc, X7R, 0.01Uf, 25V, 1206, Reel; Capacitance Multicomp Pro MCSH31B103K250CT

Description
CAP, MLCC, X7R, 0.01UF, 25V, 1206, REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, X7R, 0.01UF, 25V, 1206, REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, X7R, 0.01Uf, 25V, 1206, Reel; Capacitance Multicomp Pro - 03AC3023 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.01Uf, 25V, 1206, Reel; Capacitance Multicomp Pro
03AC3023
Cap, Mlcc, X7R, 0.01Uf, 25V, 1206, Reel; Capacitance Multicomp Pro 03AC3023
CAP, MLCC, X7R, 0.01UF, 25V, 1206, REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.01UF, 25V, 1206, REEL; Capacitance:10000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T7551 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T7551
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T7551
Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 25 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3023 23T7551
Product Name Cap, Mlcc, X7R, 0.01Uf, 25V, 1206, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 25 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers