multicomp PRO Cap, 0.01Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro MCSH31B103K100CT

Description
CAP, 0.01µF, 10V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.01µF, 10V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.01Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro - 03AC3021 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro
03AC3021
Cap, 0.01Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro 03AC3021
CAP, 0.01µF, 10V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.01µF, 10V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:10V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro - 23T7533 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
23T7533
Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro 23T7533
Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 0.01 F, 10%, X7R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3021 23T7533
Product Name Cap, 0.01Μf, 10V, 10%, X7R, 1206, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 0.01 F, 10%, X7R, 10 V, 1206 [3216 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0100 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details