multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro MCSH21B332K250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7436 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7436
Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7436
Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 3300 pF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 23T7436
Product Name Multilayer Ceramic Capacitor, Mcca Series, 3300 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details