multicomp PRO Cap, 2200Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro MCSH21B222K250CT

Description
CAP, 2200PF, 25V, 10%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 2200PF, 25V, 10%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 2200Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro - 03AC3012 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro
03AC3012
Cap, 2200Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro 03AC3012
CAP, 2200PF, 25V, 10%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 25V, 10%, X7R, 0805, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro - 23T7435 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
23T7435
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro 23T7435
Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 25 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC3012 23T7435
Product Name Cap, 2200Pf, 25V, 10%, X7R, 0805, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0805 [2012 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.0022 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers