multicomp PRO Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro MCSH18B222K250CT

Description
Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet
Description
Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7338 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7338
Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7338
Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 2200 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2200Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2987
Cap, 2200Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2987
CAP, 2200PF, 25V, 10%, X7R, 0603, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 2200PF, 25V, 10%, X7R, 0603, REEL; Capacitance:2200pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 23T7338 03AC2987
Product Name Multilayer Ceramic Capacitor, Mcca Series, 2200 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro Cap, 2200Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
Technology Multilayer
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Packing Method Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers