multicomp PRO Cap, 220Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro MCSH18B221K250CT

Description
CAP, 220PF, 25V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 220PF, 25V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 220Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro - 03AC2983 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro
03AC2983
Cap, 220Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro 03AC2983
CAP, 220PF, 25V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 220PF, 25V, 10%, X7R, 0603, REEL; Capacitance:220pF; Voltage Rating:25V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro - 23T7332 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
23T7332
Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro 23T7332
Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, MCCA Series, 220 pF, 10%, X7R, 25 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2983 23T7332
Product Name Cap, 220Pf, 25V, 10%, X7R, 0603, Reel; Capacitance Multicomp Pro Multilayer Ceramic Capacitor, Mcca Series, 220 Pf, 10%, X7R, 25 V, 0603 [1608 Metric] Rohs Compliant Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 2.20E-4 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers