multicomp PRO Cap, 0.1Μf, 10V, 10%, X7R, 0603; Capacitance Multicomp Pro MCSH18B104K100CT

Description
CAP, 0.1µF, 10V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1µF, 10V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 10V, 10%, X7R, 0603; Capacitance Multicomp Pro - 03AC2976 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 10V, 10%, X7R, 0603; Capacitance Multicomp Pro
03AC2976
Cap, 0.1Μf, 10V, 10%, X7R, 0603; Capacitance Multicomp Pro 03AC2976
CAP, 0.1µF, 10V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

CAP, 0.1µF, 10V, 10%, X7R, 0603; Capacitance:0.1µF; Voltage Rating:10V; Ceramic Capacitor Case:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X7R, 0.1Uf, 10V, 0603; Capacitance Multicomp Pro - 23T7300 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.1Uf, 10V, 0603; Capacitance Multicomp Pro
23T7300
Cap, Mlcc, X7R, 0.1Uf, 10V, 0603; Capacitance Multicomp Pro 23T7300
CAP, MLCC, X7R, 0.1UF, 10V, 0603; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.1UF, 10V, 0603; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0603 [1608 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:MCSH Series; Product Length:1.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 03AC2976 23T7300
Product Name Cap, 0.1Μf, 10V, 10%, X7R, 0603; Capacitance Multicomp Pro Cap, Mlcc, X7R, 0.1Uf, 10V, 0603; Capacitance Multicomp Pro
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Capacitance Range 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers