multicomp PRO Ac Fan, Ball, 80Mm, 2850Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp MCSF11580A 1083HBL.GN

Description
AC FAN, BALL, 80MM, 2850RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:- RoHS Compliant: Yes
Datasheet
Description
AC FAN, BALL, 80MM, 2850RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac Fan, Ball, 80Mm, 2850Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp - 96M8247 - Newark, An Avnet Company
Chicago, IL, United States
Ac Fan, Ball, 80Mm, 2850Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp
96M8247
Ac Fan, Ball, 80Mm, 2850Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp 96M8247
AC FAN, BALL, 80MM, 2850RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:- RoHS Compliant: Yes

AC FAN, BALL, 80MM, 2850RPM, 115V, 0.15A; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:31CFM; Noise Rating:36.5dBA; Power Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 96M8247
Product Name Ac Fan, Ball, 80Mm, 2850Rpm, 115V, 0.15A; Nominal Rated Voltage Ac Multicomp
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557267 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 73.45 SCFM (125 m³/hr)
Nominal Voltage 24 volts
View Details
Filter Fan FF 018 - 01802.0-01 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details