multicomp PRO Inductor, 82Uh, 20% Rohs Compliant Multicomp Pro MCSDRH73B-820MHF

Description
INDUCTOR, 82UH, 20% ROHS COMPLIANT: YES
Datasheet
Description
INDUCTOR, 82UH, 20% ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 82Uh, 20% Rohs Compliant Multicomp Pro - 74AC1355 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 82Uh, 20% Rohs Compliant Multicomp Pro
74AC1355
Inductor, 82Uh, 20% Rohs Compliant Multicomp Pro 74AC1355
INDUCTOR, 82UH, 20% ROHS COMPLIANT: YES

INDUCTOR, 82UH, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Inductor, Shielded, 82Uh, 890Ma, Smd; Inductance Multicomp Pro - 82R4364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 82Uh, 890Ma, Smd; Inductance Multicomp Pro
82R4364
Inductor, Shielded, 82Uh, 890Ma, Smd; Inductance Multicomp Pro 82R4364
INDUCTOR, SHIELDED, 82UH, 890MA, SMD; Inductance:82µH; RMS Current (Irms):940mA; Inductor Construction:Shielde d; Saturation Current (Isat):890mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.492ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 82UH, 890MA, SMD; Inductance:82µH; RMS Current (Irms):940mA; Inductor Construction:Shielded; Saturation Current (Isat):890mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.492ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 74AC1355 82R4364
Product Name Inductor, 82Uh, 20% Rohs Compliant Multicomp Pro Inductor, Shielded, 82Uh, 890Ma, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Standards and Certifications RoHS RoHS
Inductance Range 82 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Compensated High Inductance Choke, 3-phase - DKLP-3 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 4000 to 50000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details