multicomp PRO Inductor, 6.8Uh, 20%, 2Pin; Inductance Multicomp Pro MCSDRH73B-6R8MHF

Description
INDUCTOR, 6.8UH, 20%, 2PIN; Inductance:6.8µH; RMS Current (Irms):3.04A; Inductor Construction:Shielde d; Saturation Current (Isat):3.12A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0498ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 6.8UH, 20%, 2PIN; Inductance:6.8µH; RMS Current (Irms):3.04A; Inductor Construction:Shielde d; Saturation Current (Isat):3.12A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0498ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Uh, 20%, 2Pin; Inductance Multicomp Pro - 74AC1351 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Uh, 20%, 2Pin; Inductance Multicomp Pro
74AC1351
Inductor, 6.8Uh, 20%, 2Pin; Inductance Multicomp Pro 74AC1351
INDUCTOR, 6.8UH, 20%, 2PIN; Inductance:6.8µH; RMS Current (Irms):3.04A; Inductor Construction:Shielde d; Saturation Current (Isat):3.12A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0498ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.8UH, 20%, 2PIN; Inductance:6.8µH; RMS Current (Irms):3.04A; Inductor Construction:Shielded; Saturation Current (Isat):3.12A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0498ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1351
Product Name Inductor, 6.8Uh, 20%, 2Pin; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0498 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1911210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details