multicomp PRO Inductor, Shielded, 68Uh, 960Ma, Smd; Inductance Multicomp Pro MCSDRH73B-680MHF

Description
INDUCTOR, SHIELDED, 68UH, 960MA, SMD; Inductance:68µH; RMS Current (Irms):1.04A; Inductor Construction:Shielde d; Saturation Current (Isat):960mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.397ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 68UH, 960MA, SMD; Inductance:68µH; RMS Current (Irms):1.04A; Inductor Construction:Shielde d; Saturation Current (Isat):960mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.397ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 68Uh, 960Ma, Smd; Inductance Multicomp Pro - 82R4361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 68Uh, 960Ma, Smd; Inductance Multicomp Pro
82R4361
Inductor, Shielded, 68Uh, 960Ma, Smd; Inductance Multicomp Pro 82R4361
INDUCTOR, SHIELDED, 68UH, 960MA, SMD; Inductance:68µH; RMS Current (Irms):1.04A; Inductor Construction:Shielde d; Saturation Current (Isat):960mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.397ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 68UH, 960MA, SMD; Inductance:68µH; RMS Current (Irms):1.04A; Inductor Construction:Shielded; Saturation Current (Isat):960mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.397ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 68Uh, 20% Rohs Compliant Multicomp Pro - 74AC1352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 68Uh, 20% Rohs Compliant Multicomp Pro
74AC1352
Inductor, 68Uh, 20% Rohs Compliant Multicomp Pro 74AC1352
INDUCTOR, 68UH, 20% ROHS COMPLIANT: YES

INDUCTOR, 68UH, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 82R4361 74AC1352
Product Name Inductor, Shielded, 68Uh, 960Ma, Smd; Inductance Multicomp Pro Inductor, 68Uh, 20% Rohs Compliant Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 68 microH
Inductance Tolerance 20 (+/- %)
DCR 0.3970 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2824JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details