multicomp PRO Inductor, 4.7Uh, 20%; Inductance Multicomp Pro MCSDRH73B-4R7MHF

Description
INDUCTOR, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):3.65A; Inductor Construction:Shielde d; Saturation Current (Isat):3.78A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):3.65A; Inductor Construction:Shielde d; Saturation Current (Isat):3.78A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 4.7Uh, 20%; Inductance Multicomp Pro - 74AC1348 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, 20%; Inductance Multicomp Pro
74AC1348
Inductor, 4.7Uh, 20%; Inductance Multicomp Pro 74AC1348
INDUCTOR, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):3.65A; Inductor Construction:Shielde d; Saturation Current (Isat):3.78A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 4.7UH, 20%; Inductance:4.7µH; RMS Current (Irms):3.65A; Inductor Construction:Shielded; Saturation Current (Isat):3.78A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0356ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1348
Product Name Inductor, 4.7Uh, 20%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 4.7 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0356 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2684JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1678331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 27000 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3-137-417-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details