multicomp PRO Inductor, Shielded, 3.3Uh, 4.4A, Smd; Inductance Multicomp Pro MCSDRH73B-3R3MHF

Description
INDUCTOR, SHIELDED, 3.3UH, 4.4A, SMD; Inductance:3.3µH; RMS Current (Irms):4.08A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0276ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 3.3UH, 4.4A, SMD; Inductance:3.3µH; RMS Current (Irms):4.08A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0276ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 3.3Uh, 4.4A, Smd; Inductance Multicomp Pro - 82R4354 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 3.3Uh, 4.4A, Smd; Inductance Multicomp Pro
82R4354
Inductor, Shielded, 3.3Uh, 4.4A, Smd; Inductance Multicomp Pro 82R4354
INDUCTOR, SHIELDED, 3.3UH, 4.4A, SMD; Inductance:3.3µH; RMS Current (Irms):4.08A; Inductor Construction:Shielde d; Saturation Current (Isat):4.4A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0276ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 3.3UH, 4.4A, SMD; Inductance:3.3µH; RMS Current (Irms):4.08A; Inductor Construction:Shielded; Saturation Current (Isat):4.4A; Product Range:MCSDRH73B Series; DC Resistance Max:0.0276ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82R4354
Product Name Inductor, Shielded, 3.3Uh, 4.4A, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176783-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details