multicomp PRO Inductor, Shielded, 22Uh, 1.67A, Smd; Inductance Multicomp Pro MCSDRH73B-220MHF

Description
INDUCTOR, SHIELDED, 22UH, 1.67A, SMD; Inductance:22µH; RMS Current (Irms):1.83A; Inductor Construction:Shielde d; Saturation Current (Isat):1.67A; Product Range:MCSDRH73B Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 22UH, 1.67A, SMD; Inductance:22µH; RMS Current (Irms):1.83A; Inductor Construction:Shielde d; Saturation Current (Isat):1.67A; Product Range:MCSDRH73B Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 22Uh, 1.67A, Smd; Inductance Multicomp Pro - 82R4352 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 22Uh, 1.67A, Smd; Inductance Multicomp Pro
82R4352
Inductor, Shielded, 22Uh, 1.67A, Smd; Inductance Multicomp Pro 82R4352
INDUCTOR, SHIELDED, 22UH, 1.67A, SMD; Inductance:22µH; RMS Current (Irms):1.83A; Inductor Construction:Shielde d; Saturation Current (Isat):1.67A; Product Range:MCSDRH73B Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 22UH, 1.67A, SMD; Inductance:22µH; RMS Current (Irms):1.83A; Inductor Construction:Shielded; Saturation Current (Isat):1.67A; Product Range:MCSDRH73B Series; DC Resistance Max:0.13ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82R4352
Product Name Inductor, Shielded, 22Uh, 1.67A, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
DCR 0.1300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176786-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 33 microH
View Details
Common Mode Chokes - 486-3098-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers