multicomp PRO Inductor, 1.5Uh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH73B-1R5MHF

Description
INDUCTOR, 1.5UH, 20%, 2PINS; Inductance:1.5µH; RMS Current (Irms):5.54A; Inductor Construction:Shielde d; Saturation Current (Isat):6.52A; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:0.015ohm; RoHS Compliant: Yes
Description
INDUCTOR, 1.5UH, 20%, 2PINS; Inductance:1.5µH; RMS Current (Irms):5.54A; Inductor Construction:Shielde d; Saturation Current (Isat):6.52A; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:0.015ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1.5Uh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9919
Inductor, 1.5Uh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9919
INDUCTOR, 1.5UH, 20%, 2PINS; Inductance:1.5µH; RMS Current (Irms):5.54A; Inductor Construction:Shielde d; Saturation Current (Isat):6.52A; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:0.015ohm; RoHS Compliant: Yes

INDUCTOR, 1.5UH, 20%, 2PINS; Inductance:1.5µH; RMS Current (Irms):5.54A; Inductor Construction:Shielded; Saturation Current (Isat):6.52A; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:0.015ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9919
Product Name Inductor, 1.5Uh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1.5 microH
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - 1-2176782-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 47 microH
View Details
Dual 5mH 30A Inductor and Choke - 839-DKIP-0233-3005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers