multicomp PRO Inductor, 1000Uh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH73B-102MHF

Description
INDUCTOR, 1000UH, 20%, 2PINS; Inductance:1mH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:6.072ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1000UH, 20%, 2PINS; Inductance:1mH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:6.072ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1000Uh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9920 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1000Uh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9920
Inductor, 1000Uh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9920
INDUCTOR, 1000UH, 20%, 2PINS; Inductance:1mH; RMS Current (Irms):270mA; Inductor Construction:Shielde d; Saturation Current (Isat):250mA; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:6.072ohm; RoHS Compliant: Yes

INDUCTOR, 1000UH, 20%, 2PINS; Inductance:1mH; RMS Current (Irms):270mA; Inductor Construction:Shielded; Saturation Current (Isat):250mA; Product Range:-; Power Inductor Case:7.3mm x 7.3mm x 3.55mm; DC Resistance Max:6.072ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9920
Product Name Inductor, 1000Uh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
DCR 6.07 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402CT (1005) Low Profile Chip Inductors - 0402CT-6N8 0402CT-6N8XJRW , 0402CT-6N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details