multicomp PRO Inductor, Shielded, 100Uh, 790Ma, Smd; Inductance Multicomp Pro MCSDRH73B-101MHF

Description
INDUCTOR, SHIELDED, 100UH, 790MA, SMD; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):790mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.589ohm; Product Length:7.3mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 100UH, 790MA, SMD; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):790mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.589ohm; Product Length:7.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 100Uh, 790Ma, Smd; Inductance Multicomp Pro - 82R4347 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 100Uh, 790Ma, Smd; Inductance Multicomp Pro
82R4347
Inductor, Shielded, 100Uh, 790Ma, Smd; Inductance Multicomp Pro 82R4347
INDUCTOR, SHIELDED, 100UH, 790MA, SMD; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielde d; Saturation Current (Isat):790mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.589ohm; Product Length:7.3mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, 100UH, 790MA, SMD; Inductance:100µH; RMS Current (Irms):860mA; Inductor Construction:Shielded; Saturation Current (Isat):790mA; Product Range:MCSDRH73B Series; DC Resistance Max:0.589ohm; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 82R4347
Product Name Inductor, Shielded, 100Uh, 790Ma, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 100 microH
DCR 0.5890 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2335JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1048416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-220-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers