multicomp PRO Inductor, 8.2Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-8R2MHF

Description
INDUCTOR, 8.2µH, 20%, 2PINS; Inductance:8.2µH; RMS Current (Irms):7.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 8.2µH, 20%, 2PINS; Inductance:8.2µH; RMS Current (Irms):7.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 8.2Μh, 20%, 2Pins; Inductance Multicomp Pro - 42AC0903 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 8.2Μh, 20%, 2Pins; Inductance Multicomp Pro
42AC0903
Inductor, 8.2Μh, 20%, 2Pins; Inductance Multicomp Pro 42AC0903
INDUCTOR, 8.2µH, 20%, 2PINS; Inductance:8.2µH; RMS Current (Irms):7.7A; Inductor Construction:Shielde d; Saturation Current (Isat):7.6A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 8.2µH, 20%, 2PINS; Inductance:8.2µH; RMS Current (Irms):7.7A; Inductor Construction:Shielded; Saturation Current (Isat):7.6A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 42AC0903
Product Name Inductor, 8.2Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8112-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Dual 5mH 10A Inductor and Choke - 839-DKIP-0229-1005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Surface Mount Inductors - 1678538 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details