multicomp PRO Inductor, 6.8Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-6R8MHF

Description
INDUCTOR, 6.8µH, 20%, 2PINS; Inductance:6.8µH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0143ohm; RoHS Compliant: Yes
Description
INDUCTOR, 6.8µH, 20%, 2PINS; Inductance:6.8µH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0143ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 6.8Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.8Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9915
Inductor, 6.8Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9915
INDUCTOR, 6.8µH, 20%, 2PINS; Inductance:6.8µH; RMS Current (Irms):8.8A; Inductor Construction:Shielde d; Saturation Current (Isat):8.4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0143ohm; RoHS Compliant: Yes

INDUCTOR, 6.8µH, 20%, 2PINS; Inductance:6.8µH; RMS Current (Irms):8.8A; Inductor Construction:Shielded; Saturation Current (Isat):8.4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0143ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9915
Product Name Inductor, 6.8Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 6.8 microH
DCR 0.0143 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624112-0 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers