multicomp PRO Inductor, 680Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-681MHF

Description
INDUCTOR, 680µH, 20%, 2PINS; Inductance:680µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.066ohm; InductanceRoHS Compliant: Yes
Description
INDUCTOR, 680µH, 20%, 2PINS; Inductance:680µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.066ohm; InductanceRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9917 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9917
Inductor, 680Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9917
INDUCTOR, 680µH, 20%, 2PINS; Inductance:680µH; RMS Current (Irms):1A; Inductor Construction:Shielde d; Saturation Current (Isat):850mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.066ohm; InductanceRoHS Compliant: Yes

INDUCTOR, 680µH, 20%, 2PINS; Inductance:680µH; RMS Current (Irms):1A; Inductor Construction:Shielded; Saturation Current (Isat):850mA; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:1.066ohm; InductanceRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9917
Product Name Inductor, 680Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1879855-2 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 30 ohms
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers