multicomp PRO Inductor, 470Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-471MHF

Description
INDUCTOR, 470µH, 20%, 2PINS; Inductance:470µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.753ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 470µH, 20%, 2PINS; Inductance:470µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.753ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 470Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9914 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9914
Inductor, 470Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9914
INDUCTOR, 470µH, 20%, 2PINS; Inductance:470µH; RMS Current (Irms):1.2A; Inductor Construction:Shielde d; Saturation Current (Isat):1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.753ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 470µH, 20%, 2PINS; Inductance:470µH; RMS Current (Irms):1.2A; Inductor Construction:Shielded; Saturation Current (Isat):1A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.753ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9914
Product Name Inductor, 470Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 470 microH
DCR 0.7530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-5676-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT106-2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 197 to ? microH
Rated DC Current 4800 milliamps
View Details
3 suppliers