multicomp PRO Inductor, 3.3Uh, 20%, 2Pin; Inductance Multicomp Pro MCSDRH125B-3R3MHF

Description
INDUCTOR, 3.3UH, 20%, 2PIN; Inductance:3.3µH; RMS Current (Irms):10.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.6A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Description
INDUCTOR, 3.3UH, 20%, 2PIN; Inductance:3.3µH; RMS Current (Irms):10.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.6A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 3.3Uh, 20%, 2Pin; Inductance Multicomp Pro - 74AC1340 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, 20%, 2Pin; Inductance Multicomp Pro
74AC1340
Inductor, 3.3Uh, 20%, 2Pin; Inductance Multicomp Pro 74AC1340
INDUCTOR, 3.3UH, 20%, 2PIN; Inductance:3.3µH; RMS Current (Irms):10.8A; Inductor Construction:Shielde d; Saturation Current (Isat):12.6A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, 20%, 2PIN; Inductance:3.3µH; RMS Current (Irms):10.8A; Inductor Construction:Shielded; Saturation Current (Isat):12.6A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0095ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1340
Product Name Inductor, 3.3Uh, 20%, 2Pin; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 3.3 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0095 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details