multicomp PRO Inductor, 330Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-331MHF

Description
INDUCTOR, 330µH, 20%, 2PINS; Inductance:330µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.52ohm; RoHS Compliant: Yes
Description
INDUCTOR, 330µH, 20%, 2PINS; Inductance:330µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.52ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9912
Inductor, 330Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9912
INDUCTOR, 330µH, 20%, 2PINS; Inductance:330µH; RMS Current (Irms):1.45A; Inductor Construction:Shielde d; Saturation Current (Isat):1.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.52ohm; RoHS Compliant: Yes

INDUCTOR, 330µH, 20%, 2PINS; Inductance:330µH; RMS Current (Irms):1.45A; Inductor Construction:Shielded; Saturation Current (Isat):1.2A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.52ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9912
Product Name Inductor, 330Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 330 microH
DCR 0.5200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2-1625812-1 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 100 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details