multicomp PRO Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-330MHF

Description
INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0534ohm; Inductance RoHS Compliant: Yes
Description
INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0534ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9911 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9911
Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9911
INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):4.5A; Inductor Construction:Shielde d; Saturation Current (Isat):4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0534ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 33µH, 20%, 2PINS; Inductance:33µH; RMS Current (Irms):4.5A; Inductor Construction:Shielded; Saturation Current (Isat):4A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0534ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9911
Product Name Inductor, 33Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 33 microH
DCR 0.0534 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2-1624108-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0022 microH
Inductance Tolerance 0.2000 (+/- %)
View Details
3 suppliers
Common Mode Chokes - 486-5738-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers