multicomp PRO Inductor, 150Uh, 20%, 2Pin; Inductance Multicomp Pro MCSDRH125B-151MHF

Description
INDUCTOR, 150UH, 20%, 2PIN; Inductance:150µH; RMS Current (Irms):2.05A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:MCSDRH125B Series; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 150UH, 20%, 2PIN; Inductance:150µH; RMS Current (Irms):2.05A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:MCSDRH125B Series; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 150Uh, 20%, 2Pin; Inductance Multicomp Pro - 74AC1337 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 20%, 2Pin; Inductance Multicomp Pro
74AC1337
Inductor, 150Uh, 20%, 2Pin; Inductance Multicomp Pro 74AC1337
INDUCTOR, 150UH, 20%, 2PIN; Inductance:150µH; RMS Current (Irms):2.05A; Inductor Construction:Shielde d; Saturation Current (Isat):1.8A; Product Range:MCSDRH125B Series; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 150UH, 20%, 2PIN; Inductance:150µH; RMS Current (Irms):2.05A; Inductor Construction:Shielded; Saturation Current (Isat):1.8A; Product Range:MCSDRH125B Series; DC Resistance Max:0.26ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1337
Product Name Inductor, 150Uh, 20%, 2Pin; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 150 microH
Inductance Tolerance 20 (+/- %)
DCR 0.2600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details