multicomp PRO Inductor, 15Μh, 20%, 2Pins; Inductance Multicomp Pro MCSDRH125B-150MHF

Description
INDUCTOR, 15µH, 20%, 2PINS; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5.65A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0322ohm; RoHS Compliant: Yes
Description
INDUCTOR, 15µH, 20%, 2PINS; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5.65A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0322ohm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductor, 15Μh, 20%, 2Pins; Inductance Multicomp Pro - 36AJ9909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Μh, 20%, 2Pins; Inductance Multicomp Pro
36AJ9909
Inductor, 15Μh, 20%, 2Pins; Inductance Multicomp Pro 36AJ9909
INDUCTOR, 15µH, 20%, 2PINS; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielde d; Saturation Current (Isat):5.65A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0322ohm; RoHS Compliant: Yes

INDUCTOR, 15µH, 20%, 2PINS; Inductance:15µH; RMS Current (Irms):5.8A; Inductor Construction:Shielded; Saturation Current (Isat):5.65A; Product Range:-; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance Max:0.0322ohm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9909
Product Name Inductor, 15Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 15 microH
DCR 0.0322 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2565JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1670558 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details