multicomp PRO Inductor, Shielded, 10Uh, 6.9A, Smd; Inductance Multicomp Pro MCSDRH125B-100MHF

Description
INDUCTOR, SHIELDED, 10UH, 6.9A, SMD; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 6.9A, SMD; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 6.9A, Smd; Inductance Multicomp Pro - 82R4324 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 6.9A, Smd; Inductance Multicomp Pro
82R4324
Inductor, Shielded, 10Uh, 6.9A, Smd; Inductance Multicomp Pro 82R4324
INDUCTOR, SHIELDED, 10UH, 6.9A, SMD; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 6.9A, SMD; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.9A; Product Range:MCSDRH125B Series; DC Resistance Max:0.0197ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 10Μh, 20%, 2Pins; Inductance Multicomp Pro - 74AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Μh, 20%, 2Pins; Inductance Multicomp Pro
74AC1335
Inductor, 10Μh, 20%, 2Pins; Inductance Multicomp Pro 74AC1335
INDUCTOR, 10µH, 20%, 2PINS; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde d; Saturation Current (Isat):6.9A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

INDUCTOR, 10µH, 20%, 2PINS; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielded; Saturation Current (Isat):6.9A; Product Range:MCSDRH125B Series; Power Inductor Case:12.5mm x 12.5mm x 6mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 82R4324 74AC1335
Product Name Inductor, Shielded, 10Uh, 6.9A, Smd; Inductance Multicomp Pro Inductor, 10Μh, 20%, 2Pins; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 10 microH 10 microH
Inductance Tolerance 20 (+/- %)
DCR 0.0197 ohms
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
Power Inductors - ECS-MPI2520R1-5R6-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-10N 026011C-10NXJRW , 026011C-10NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details