multicomp PRO Inductors, 820Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-821KU

Description
INDUCTORS, 820UH, 10%, SMD; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 820UH, 10%, SMD; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 820Uh, 10%, Smd; Inductance Multicomp Pro - 29AH6517 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 820Uh, 10%, Smd; Inductance Multicomp Pro
29AH6517
Inductors, 820Uh, 10%, Smd; Inductance Multicomp Pro 29AH6517
INDUCTORS, 820UH, 10%, SMD; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 820UH, 10%, SMD; Inductance:820µH; RMS Current (Irms):240mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6517
Product Name Inductors, 820Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5687-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details