multicomp PRO Inductors, 6.8Uh, 20%, Smd; Inductance Multicomp Pro MCSDC1006-6R8MU

Description
INDUCTORS, 6.8UH, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.044ohm; Inductance RoHS Compliant: Yes
Description
INDUCTORS, 6.8UH, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.044ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 6.8Uh, 20%, Smd; Inductance Multicomp Pro - 36AJ9904 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 6.8Uh, 20%, Smd; Inductance Multicomp Pro
36AJ9904
Inductors, 6.8Uh, 20%, Smd; Inductance Multicomp Pro 36AJ9904
INDUCTORS, 6.8UH, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.044ohm; Inductance RoHS Compliant: Yes

INDUCTORS, 6.8UH, 20%, SMD; Inductance:6.8µH; RMS Current (Irms):3.4A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.044ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9904
Product Name Inductors, 6.8Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Common Mode Chokes - 1849170P - RS Components, Ltd.
Specs
Operating Temperature 150 C (302 F)
Application Common Mode Choke
Inductance Range 51 microH
View Details