multicomp PRO Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-680KU

Description
INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes
Description
INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9905 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9905
Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9905
INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes

INDUCTORS, 68UH, 10%, SMD; Inductance:68µH; RMS Current (Irms):1.1A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.22ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9905
Product Name Inductors, 68Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers