multicomp PRO Inductors, 3300Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-332KU

Description
INDUCTORS, 3300UH, 10%, SMD; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes
Description
INDUCTORS, 3300UH, 10%, SMD; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 3300Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9902 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 3300Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9902
Inductors, 3300Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9902
INDUCTORS, 3300UH, 10%, SMD; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 3300UH, 10%, SMD; Inductance:3.3mH; RMS Current (Irms):120mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9902
Product Name Inductors, 3300Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
High Frequency & RF Inductors - 1-1879023-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1200 microH
View Details
2 suppliers