multicomp PRO Inductor, 330Uh, 520Ma, +10%; Inductance Multicomp Pro MCSDC1006-331KU

Description
INDUCTOR, 330UH, 520MA, +10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330UH, 520MA, +10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 520Ma, +10%; Inductance Multicomp Pro - 75R0074 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 520Ma, +10%; Inductance Multicomp Pro
75R0074
Inductor, 330Uh, 520Ma, +10%; Inductance Multicomp Pro 75R0074
INDUCTOR, 330UH, 520MA, +10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 330UH, 520MA, +10%; Inductance:330µH; RMS Current (Irms):520mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:1.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0074
Product Name Inductor, 330Uh, 520Ma, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 330 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2182SUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1730051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 330 microH
Lead Style Radial; Radial
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-9N0 0402CT-9N0XJRW , 0402CT-9N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers