multicomp PRO Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro MCSDC1006-330KU

Description
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes
Description
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro - 36AJ9901 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro
36AJ9901
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro 36AJ9901
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.5A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:-; Power Inductor Case:10mm x 9.8mm x 5.8mm; DC Resistance Max:0.12ohm; Inductance RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 36AJ9901
Product Name Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624031-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details