multicomp PRO Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro MCSDC1006-220MU

Description
INDUCTORS, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro - 74AC1332 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro
74AC1332
Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro 74AC1332
INDUCTORS, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTORS, 22UH, 20%, SMD; Inductance:22µH; RMS Current (Irms):1.95A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:0.1ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 74AC1332
Product Name Inductors, 22Uh, 20%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 22 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0330 microH
View Details
2 suppliers
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
Common Mode Chokes - 486-5718-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details