multicomp PRO Inductor, 1Mh, 230Ma, +10%; Inductance Multicomp Pro MCSDC1006-102KU

Description
INDUCTOR, 1MH, 230MA, +10%; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:3.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1MH, 230MA, +10%; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:3.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 230Ma, +10%; Inductance Multicomp Pro - 75R0062 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 230Ma, +10%; Inductance Multicomp Pro
75R0062
Inductor, 1Mh, 230Ma, +10%; Inductance Multicomp Pro 75R0062
INDUCTOR, 1MH, 230MA, +10%; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:3.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 1MH, 230MA, +10%; Inductance:1mH; RMS Current (Irms):230mA; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC1006 Series; DC Resistance Max:3.1ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0062
Product Name Inductor, 1Mh, 230Ma, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 1000 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2395JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details