multicomp PRO Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0906-330KU

Description
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro - 29AH6509 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro
29AH6509
Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro 29AH6509
INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.25A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance RoHS Compliant: Yes

INDUCTORS, 33UH, 10%, SMD; Inductance:33µH; RMS Current (Irms):1.25A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; Power Inductor Case:12.5mm x 10.5mm x 6.3mm; DC Resistance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 29AH6509
Product Name Inductors, 33Uh, 10%, Smd; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LF1/4LCT1501F - 1069374-LF1/4LCT1501F - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details