multicomp PRO Inductor, 27Uh, 1.4A, +10%; Inductance Multicomp Pro MCSDC0906-270KU

Description
INDUCTOR, 27UH, 1.4A, +10%; Inductance:27µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 27UH, 1.4A, +10%; Inductance:27µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 27Uh, 1.4A, +10%; Inductance Multicomp Pro - 75R0057 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 27Uh, 1.4A, +10%; Inductance Multicomp Pro
75R0057
Inductor, 27Uh, 1.4A, +10%; Inductance Multicomp Pro 75R0057
INDUCTOR, 27UH, 1.4A, +10%; Inductance:27µH; RMS Current (Irms):1.4A; Inductor Construction:Unshiel ded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 27UH, 1.4A, +10%; Inductance:27µH; RMS Current (Irms):1.4A; Inductor Construction:Unshielded; Saturation Current (Isat):-; Product Range:MCSDC0906 Series; DC Resistance Max:0.15ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 75R0057
Product Name Inductor, 27Uh, 1.4A, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology
Inductance Range 27 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
Fixed Inductors - 486-5692-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details