multicomp PRO Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro MCSDC0805-470KU

Description
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance Max:0.2ohm; RoHS Compliant: Yes
Datasheet
Description
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance Max:0.2ohm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro - 63W2228 - Newark, An Avnet Company
Chicago, IL, United States
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro
63W2228
Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro 63W2228
INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

INDUCTORS, 47UH, 10%, SMD; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:MCSDC0805 Series; Power Inductor Case:8mm x 7.8mm x 5.3mm; DC Resistance Max:0.2ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, 1A, +10%; Inductance Multicomp Pro - 75R0054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 1A, +10%; Inductance Multicomp Pro
75R0054
Inductor, 47Uh, 1A, +10%; Inductance Multicomp Pro 75R0054
INDUCTOR, 47UH, 1A, +10%; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshiel ded; Saturation Current (Isat):1.6A; Product Range:MCSDC0805 Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

INDUCTOR, 47UH, 1A, +10%; Inductance:47µH; RMS Current (Irms):1A; Inductor Construction:Unshielded; Saturation Current (Isat):1.6A; Product Range:MCSDC0805 Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 10% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 63W2228 75R0054
Product Name Inductors, 47Uh, 10%, Smd; Inductance Multicomp Pro Inductor, 47Uh, 1A, +10%; Inductance Multicomp Pro
Mounting Option Surface Mount Technology Surface Mount Technology
Inductance Range 47 microH 47 microH
DCR 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1048417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 33 microH
Lead Style Radial; Radial
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details